Mueller Electric BU-3261410-4
RETRACTABLE BANANA PLUG YELLOW
Banana Plug Connector Standard Banana Solder Yellow
CONN BANANA PLUG SOLDER YELLOW
CONN, BANANA, PLUG, 45A, SOLDER, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:45A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Yellow; Contact Material:Brass, Beryllium Copper; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1801322 | BU-3261410-4 | 314-1637-ND | BU-3261410-4 | 55Y1664 |
| Product Name | Banana Connectors | Audio & Video Connectors | Jacks, Plugs | Jacks, Plugs | Conn, Banana, Plug, 45A, Solder, Yel; Gender Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Solder | Solder | |||
| Voltage Rating | 1000 volts | 1000 volts | |||
| Connector Type | Audio / Video |