Mueller Electric Company Alligator Clip, Steel, 30A, 19Mm, White; Connector Type Mueller Electric BU-65-9

Description
ALLIGATOR CLIP, STEEL, 30A, 19MM, WHITE; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
ALLIGATOR CLIP, STEEL, 30A, 19MM, WHITE; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Alligator Clip, part number 38C1693, is a fully insulated safety clip designed for reliable electrical connections. It features a jaw opening of 19 mm and is rated for a maximum current of 30 Amps and 1000 Volts, making it suitable for various applications. The clip is constructed from nickel-plated steel, ensuring durability and conductivity, while the housing is made of nylon for added insulation. This product is UL Listed and compliant with IEC 61010 standards, providing assurance of safety and quality. It is RoHS compliant, indicating that it meets environmental regulations. The clip is available in multiple colors, with the specific model being white. It connects via a 4 mm banana plug, compatible with shrouded, unshrouded, or retractable connections.

Datasheet Summary
Powered by GS/AI

The Alligator Clip, part number 38C1693, is a fully insulated safety clip designed for reliable electrical connections. It features a jaw opening of 19 mm and is rated for a maximum current of 30 Amps and 1000 Volts, making it suitable for various applications. The clip is constructed from nickel-plated steel, ensuring durability and conductivity, while the housing is made of nylon for added insulation. This product is UL Listed and compliant with IEC 61010 standards, providing assurance of safety and quality. It is RoHS compliant, indicating that it meets environmental regulations. The clip is available in multiple colors, with the specific model being white. It connects via a 4 mm banana plug, compatible with shrouded, unshrouded, or retractable connections.

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Steel, 30A, 19Mm, White; Connector Type Mueller Electric - 29AH3519 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Steel, 30A, 19Mm, White; Connector Type Mueller Electric
29AH3519
Alligator Clip, Steel, 30A, 19Mm, White; Connector Type Mueller Electric 29AH3519
ALLIGATOR CLIP, STEEL, 30A, 19MM, WHITE; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ALLIGATOR CLIP, STEEL, 30A, 19MM, WHITE; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Alligator Clip, 19Mm, White, 30A, 4Mm Plug; Connector Type Mueller Electric - 38C1693 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 19Mm, White, 30A, 4Mm Plug; Connector Type Mueller Electric
38C1693
Alligator Clip, 19Mm, White, 30A, 4Mm Plug; Connector Type Mueller Electric 38C1693
ALLIGATOR CLIP, 19MM, WHITE, 30A, 4MM PLUG; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, 19MM, WHITE, 30A, 4MM PLUG; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AH3519
Product Name Alligator Clip, Steel, 30A, 19Mm, White; Connector Type Mueller Electric
Current Rating 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products