Banana Plug, Stackable Connector Standard Banana Solder Black
Mueller Electric BU-31104-0 Banana Plug
BANANA PLUG, STACKABLE, 20A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1148-ND | 8884049 | BU-31104-0 | 72W1467 |
| Product Name | Jacks, Plugs | Banana Connectors | Audio & Video Connectors | Banana Plug, Stackable, 20A, Solder, Blk; Gender Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | ||
| Contact Size (AWG) | 16 to 22 AWG | |||
| Termination | Solder |