CONN BANANA PLUG STACK SOLDER Product overview: BU-3110410-0 from Mueller Electric Co. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Jacks, Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 302-BU-3110410-0 can be used for catalog matching and distributor lookup.
Mueller Electric BU-3110410-0
Banana Plug, Stackable Connector Standard Banana Solder Black
CONN, BANANA, PLUG, 45A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:45A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes
CONN BANANA PLUG STACK SOLDER
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 302-BU-3110410-0 | 1801310 | 314-1466-ND | BU-3110410-0 | 03AC6704 | BU-3110410-0 |
| Product Name | Electronic Connector | Banana Connectors | Jacks, Plugs | Hook-up Wire | Conn, Banana, Plug, 45A, Solder, Blk; Gender Mueller Electric | Jacks, Plugs |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Solder | Solder | Solder | |||
| Current Rating | 40.0 amps | 45.0 amps |