Banana Plug Connector Standard Banana Solder Black
Mueller Electric BU-3261410-0
RETRACTABLE BANANA PLUG BLACK
CONN, BANANA, PLUG, 45A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:45A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:Brass, Beryllium Copper; Product Range:
CONN, PLUG, 45A, 1KV, BLACK ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1269-ND | 1801319 | BU-3261410-0 | 55Y1662 | 34AH0345 |
| Product Name | Jacks, Plugs | Banana Connectors | Audio & Video Connectors | Conn, Banana, Plug, 45A, Solder, Blk; Gender Mueller Electric | Conn, Plug, 45A, 1Kv, Black Rohs Compliant Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Cable Mount | |||
| Contact Size (AWG) | 10 to 12 AWG | ||||
| Termination | Solder |