Mueller Electric Company connector accessories BU-46A-2

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-46A-2
connector accessories BU-46A-2
Connector Accessory

Connector Accessory

Buy Now
Clip;Copper-Plated Steel;Red;50A;Length3
Fort Worth, TX, USA
Clip;Copper-Plated Steel;Red;50A;Length3";Jaws Open 1-1/8";BU Series
70188619
Clip;Copper-Plated Steel;Red;50A;Length3";Jaws Open 1-1/8";BU Series 70188619
Steel , Plier-Type Clips Insulator for Miniature Plier Type Clip, Red, 50 Amps Screw or crimp connection Jaw opens 1.125"" (28.6mm) max Material: Copper-plated steel Length: 2.88""(98.42mm) Ratings: 50 Amps Popular for trickle chargers and timing lights. Crimp or solder connection.

Steel , Plier-Type Clips
Insulator for Miniature Plier Type Clip, Red, 50 Amps

  • Screw or crimp connection
  • Jaw opens 1.125"" (28.6mm) max
  • Material: Copper-plated steel
  • Length: 2.88""(98.42mm)
  • Ratings: 50 Amps
    Popular for trickle chargers and timing lights. Crimp or solder connection.
Supplier's Site
Battery Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric - 28F468 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric
28F468
Battery Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric 28F468
BATTERY CLIP, 28.6MM, RED, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes

BATTERY CLIP, 28.6MM, RED, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Plier Style Clip, 50A, 29Mm, Red; Connector Type Mueller Electric - 17AH8809 - Newark, An Avnet Company
Chicago, IL, United States
Mini Plier Style Clip, 50A, 29Mm, Red; Connector Type Mueller Electric
17AH8809
Mini Plier Style Clip, 50A, 29Mm, Red; Connector Type Mueller Electric 17AH8809
MINI PLIER STYLE CLIP, 50A, 29MM, RED; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:29mm; Insulator Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MINI PLIER STYLE CLIP, 50A, 29MM, RED; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:29mm; Insulator Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-46A-2 70188619 28F468 17AH8809
Product Name connector accessories Clip;Copper-Plated Steel;Red;50A;Length3";Jaws Open 1-1/8";BU Series Battery Clip, 28.6Mm, Red, 50A; Connector Type Mueller Electric Mini Plier Style Clip, 50A, 29Mm, Red; Connector Type Mueller Electric
Termination Crimp/Screw Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 300 volts
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DC Micro (M12) receptacle - 888D-M4AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details