Mueller Electric Company Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric BU-60HPR-2

Description
ALLIGATOR CLIP, RED, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES
Description
ALLIGATOR CLIP, RED, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric - 28AK6678 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric
28AK6678
Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric 28AK6678
ALLIGATOR CLIP, RED, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

ALLIGATOR CLIP, RED, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

Supplier's Site
Phone Tip Alligator Clip; Connector Type Mueller Electric - 16F6685 - Newark, An Avnet Company
Chicago, IL, United States
Phone Tip Alligator Clip; Connector Type Mueller Electric
16F6685
Phone Tip Alligator Clip; Connector Type Mueller Electric 16F6685
PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site
Alligator Clip; Steel; 10 A; Red; 2.3 in.; 0.075 in.; BU Series - 70188576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Steel; 10 A; Red; 2.3 in.; 0.075 in.; BU Series
70188576
Alligator Clip; Steel; 10 A; Red; 2.3 in.; 0.075 in.; BU Series 70188576
Phone Tip Alligator Clip, Steel Material, 10 A Current Rating, 1.975 in. Length Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Barrel construction accepts standard phone tip or test prod tip.

Phone Tip Alligator Clip, Steel Material, 10 A Current Rating, 1.975 in. Length
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Barrel construction accepts standard phone tip or test prod tip.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 28AK6678 16F6685 70188576
Product Name Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric Phone Tip Alligator Clip; Connector Type Mueller Electric Alligator Clip; Steel; 10 A; Red; 2.3 in.; 0.075 in.; BU Series
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products