Mueller Electric Company Test Lead, Stackable Banana Plug, 2M; Test Connector Type A Mueller Electric BU-2323-10-79-2.

Description
TEST LEAD, STACKABLE BANANA PLUG, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:600V; Current Rating:45A; Insulator Colour:Red; Lead Length - Metric:2m; Lead RoHS Compliant: Yes
Description
TEST LEAD, STACKABLE BANANA PLUG, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:600V; Current Rating:45A; Insulator Colour:Red; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Stackable Banana Plug, 2M; Test Connector Type A Mueller Electric - 17AH8762 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stackable Banana Plug, 2M; Test Connector Type A Mueller Electric
17AH8762
Test Lead, Stackable Banana Plug, 2M; Test Connector Type A Mueller Electric 17AH8762
TEST LEAD, STACKABLE BANANA PLUG, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:600V; Current Rating:45A; Insulator Colour:Red; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

TEST LEAD, STACKABLE BANANA PLUG, 2M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:600V; Current Rating:45A; Insulator Colour:Red; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8762
Product Name Test Lead, Stackable Banana Plug, 2M; Test Connector Type A Mueller Electric
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details