Mueller Electric Company Connector, 10A; Connector Type Mueller Electric BU-48B2E

Description
CONNECTOR, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:12.7mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2" RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:12.7mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 10A; Connector Type Mueller Electric - 38C8222 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 10A; Connector Type Mueller Electric
38C8222
Connector, 10A; Connector Type Mueller Electric 38C8222
CONNECTOR, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:12.7mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2" RoHS Compliant: Yes

CONNECTOR, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:12.7mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8222
Product Name Connector, 10A; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers