Mueller Electric Company connector accessories BU-65-2

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-65-2
connector accessories BU-65-2
Connector Accessory

Connector Accessory

Buy Now
Large Safety Alligator Clip; Connector Type Mueller Electric - 93F9831 - Newark, An Avnet Company
Chicago, IL, United States
Large Safety Alligator Clip; Connector Type Mueller Electric
93F9831
Large Safety Alligator Clip; Connector Type Mueller Electric 93F9831
LARGE SAFETY ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:Red; Product Range:-; Body Material:Silicone; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

LARGE SAFETY ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:Red; Product Range:-; Body Material:Silicone; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
BU-65-2
Test Clips BU-65-2
Test Clips ALLIGATOR CLIP RED

Test Clips ALLIGATOR CLIP RED

Buy Now Datasheet
Clip, Alligator; Silicone; 1000 V; 30; Red; BU Series; IEC Compliant - 70188728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Silicone; 1000 V; 30; Red; BU Series; IEC Compliant
70188728
Clip, Alligator; Silicone; 1000 V; 30; Red; BU Series; IEC Compliant 70188728
Silicone, 1000 V, Safety Alligator Clips Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. IEC 1010 compliant. Fully insulated molded from glass-filled nylon. Plastic shrouds over metal parts.

Silicone, 1000 V, Safety Alligator Clips
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
IEC 1010 compliant. Fully insulated molded from glass-filled nylon. Plastic shrouds over metal parts.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-65-2 93F9831 BU-65-2 70188728
Product Name connector accessories Large Safety Alligator Clip; Connector Type Mueller Electric Test Clips Clip, Alligator; Silicone; 1000 V; 30; Red; BU Series; IEC Compliant
Current Rating 30.0 amps 30.0 amps 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details