Mueller Electric Company Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| Accepts shrouded, unshrouded or retractable 4mm banana plugs. Connects to binding posts or terminal blocks with up a 7mm diameter stud. Nickel Plated Brass, 20 amps., 1000V The “-@” in... | |
| Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps. | |
| Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps.This Version designed for short banana plugs or retractable banana... | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1/0 AWG cable and mounts over 1/2" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1/0 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 5/16" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 6 AWG cable and mounts over 5/16" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 1/2" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 3/0 AWG cable and mounts over 1/2" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4/0 AWG cable and mounts over 1/2" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4/0 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 8 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 1/0 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2 AWG cable and mounts over 5/16" stud. | |
| Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2/0 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 4/0 AWG cable and mounts over 3/8" stud. | |
| Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 6 AWG cable and mounts over 1/4" stud. | |
| Spade Terminal with 8-32 Thread. Threaded connection mounts to standard threaded test probe like Mueller’s BU-4062-M-39-0. 20 Amps |