Mueller Electric Company connector accessories BU-45C

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-45C
connector accessories BU-45C
Connector Accessory

Connector Accessory

Buy Now
Test Clip, 0.313In, 10A; Connector Type Mueller Electric - 28F514 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 0.313In, 10A; Connector Type Mueller Electric
28F514
Test Clip, 0.313In, 10A; Connector Type Mueller Electric 28F514
TEST CLIP, 0.313IN, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Overall Length:1.531"; Termination Method:Crimp or Screw RoHS Compliant: Yes

TEST CLIP, 0.313IN, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Overall Length:1.531"; Termination Method:Crimp or Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Clip; Solid Copper - 70188562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Solid Copper
70188562
Clip; Solid Copper 70188562
Solid Copper , Clips BU-45 plated steel finish. BU-45C solid copper finish, BU-55 Steel. Jaw opening 5⁄16 " (7.9 mm) (Max.).

Solid Copper , Clips
BU-45 plated steel finish. BU-45C solid copper finish, BU-55 Steel.
Jaw opening 5⁄16 " (7.9 mm) (Max.).

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-45C 28F514 70188562
Product Name connector accessories Test Clip, 0.313In, 10A; Connector Type Mueller Electric Clip; Solid Copper
Termination Crimp or Screw Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers