Mueller Electric Company Alligator Clip, Gold Plated Steel, 7.9Mm; Connector Type Mueller Electric BU-60G

Description
ALLIGATOR CLIP, GOLD PLATED STEEL, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:BU-60 Series RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, GOLD PLATED STEEL, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:BU-60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Gold Plated Steel, 7.9Mm; Connector Type Mueller Electric - 43AC2236 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Gold Plated Steel, 7.9Mm; Connector Type Mueller Electric
43AC2236
Alligator Clip, Gold Plated Steel, 7.9Mm; Connector Type Mueller Electric 43AC2236
ALLIGATOR CLIP, GOLD PLATED STEEL, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:BU-60 Series RoHS Compliant: Yes

ALLIGATOR CLIP, GOLD PLATED STEEL, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:BU-60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC2236
Product Name Alligator Clip, Gold Plated Steel, 7.9Mm; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers