Mueller Electric Company Clip, Solid Copper, 20 Amp BU-51C

Description
20 A, Steel, Meter Testing Clip BU-50C beryllium copper piercing needle in top jaw; 6-32 brass screw. BU-51C same but no needle; 6-32 steel screw. Black color. BU Series.
Datasheet
Description
20 A, Steel, Meter Testing Clip BU-50C beryllium copper piercing needle in top jaw; 6-32 brass screw. BU-51C same but no needle; 6-32 steel screw. Black color. BU Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Solid Copper, 20 Amp - 70188674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Solid Copper, 20 Amp
70188674
Clip, Solid Copper, 20 Amp 70188674
20 A, Steel, Meter Testing Clip BU-50C beryllium copper piercing needle in top jaw; 6-32 brass screw. BU-51C same but no needle; 6-32 steel screw. Black color. BU Series.

20 A, Steel, Meter Testing Clip
BU-50C beryllium copper piercing needle in top jaw; 6-32 brass screw. BU-51C same but no needle; 6-32 steel screw.
Black color. BU Series.

Supplier's Site
Test Clip, 0.5In, 20A; Connector Type Mueller Electric - 28F511 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 0.5In, 20A; Connector Type Mueller Electric
28F511
Test Clip, 0.5In, 20A; Connector Type Mueller Electric 28F511
TEST CLIP, 0.5IN, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Overall Length:2.282" RoHS Compliant: Yes

TEST CLIP, 0.5IN, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Overall Length:2.282" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70188674 28F511
Product Name Clip, Solid Copper, 20 Amp Test Clip, 0.5In, 20A; Connector Type Mueller Electric
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details