Mueller Electric Company Banana and Tip Connector Adapters BU-32101-2

Description
Adapter Connector Banana Jack To Banana Plug Red
Request a Quote Datasheet
Description
Adapter Connector Banana Jack To Banana Plug Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 314-1076-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
314-1076-ND
Banana and Tip Connector Adapters 314-1076-ND
Adapter Connector Banana Jack To Banana Plug Red

Adapter Connector Banana Jack To Banana Plug Red

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-32101-2
Audio & Video Connectors BU-32101-2
Red Insulated Banana Jack to Standard Ba

Red Insulated Banana Jack to Standard Ba

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-32101-2
Audio & Video Connectors BU-32101-2
Audio & Video Connector

Audio & Video Connector

Buy Now
Test Connector Adapters - 7148238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
7148238
Test Connector Adapters 7148238
Adaptor Banana Jack-Std Plug, Red

Adaptor Banana Jack-Std Plug, Red

Supplier's Site
Adapter, Plug, Shrouded To Unshrouded; Gender Mueller Electric - 96F6200 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Plug, Shrouded To Unshrouded; Gender Mueller Electric
96F6200
Adapter, Plug, Shrouded To Unshrouded; Gender Mueller Electric 96F6200
ADAPTER, PLUG, SHROUDED TO UNSHROUDED; Gender:Plug, Receptacle; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:- RoHS Compliant: NA

ADAPTER, PLUG, SHROUDED TO UNSHROUDED; Gender:Plug, Receptacle; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1076-ND BU-32101-2 7148238 96F6200
Product Name Banana and Tip Connector Adapters Audio & Video Connectors Test Connector Adapters Adapter, Plug, Shrouded To Unshrouded; Gender Mueller Electric
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details