Mueller Electric Company connector accessories BU-75K

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-75K
connector accessories BU-75K
Connector Accessory

Connector Accessory

Buy Now
Kelvin Clip, 0.313In, Black, 10A; Connector Type Mueller Electric - 90F1604 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clip, 0.313In, Black, 10A; Connector Type Mueller Electric
90F1604
Kelvin Clip, 0.313In, Black, 10A; Connector Type Mueller Electric 90F1604
KELVIN CLIP, 0.313IN, BLACK, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:-; Product Range:- RoHS Compliant: No

KELVIN CLIP, 0.313IN, BLACK, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 61234140 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
61234140
Connector/Terminal/Pin 61234140
MINIATURE KELVIN CLIP, INSULATED, 10 AMP, SCREW WIRE CONNECTION, BRASS CLIP MATERIAL, GOLD PLATING MATERIAL, COMPRESSION SPRING CLIP FORM. FREE 2 YEAR RADWELL WARRANTY

MINIATURE KELVIN CLIP, INSULATED, 10 AMP, SCREW WIRE CONNECTION, BRASS CLIP MATERIAL, GOLD PLATING MATERIAL, COMPRESSION SPRING CLIP FORM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Clip; Silver/Gold Plated; 1/8 in. (Jaw) - 70188539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Silver/Gold Plated; 1/8 in. (Jaw)
70188539
Clip; Silver/Gold Plated; 1/8 in. (Jaw) 70188539
1⁄8 in. Width, Kelvin Clips Kelvin Clip, Silver/Gold Plated, 1/8 inche Jaw Jaw opens 0.313"" (7.9mm) max Material: Silver/Gold tip contacts, nylon housing Length: 1.625""(41.28mm) Rating: 10 Amps Electrically isolated jaws.

1⁄8 in. Width, Kelvin Clips
Kelvin Clip, Silver/Gold Plated, 1/8 inche Jaw

  • Jaw opens 0.313"" (7.9mm) max
  • Material: Silver/Gold tip contacts, nylon housing
  • Length: 1.625""(41.28mm)
  • Rating: 10 Amps
    Electrically isolated jaws.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-75K 90F1604 61234140 70188539
Product Name connector accessories Kelvin Clip, 0.313In, Black, 10A; Connector Type Mueller Electric Connector/Terminal/Pin Clip; Silver/Gold Plated; 1/8 in. (Jaw)
Current Rating 10.0 amps 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers