Mueller Electric Company Test Clip, 0.5In, 20A; Connector Type Mueller Electric BU-50C

Description
TEST CLIP, 0.5IN, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Beryllium Copper Piercing Needle In The Top Jaw; Overall Length:2.282" RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 0.5IN, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Beryllium Copper Piercing Needle In The Top Jaw; Overall Length:2.282" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 0.5In, 20A; Connector Type Mueller Electric - 28F510 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 0.5In, 20A; Connector Type Mueller Electric
28F510
Test Clip, 0.5In, 20A; Connector Type Mueller Electric 28F510
TEST CLIP, 0.5IN, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Beryllium Copper Piercing Needle In The Top Jaw; Overall Length:2.282" RoHS Compliant: Yes

TEST CLIP, 0.5IN, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Beryllium Copper Piercing Needle In The Top Jaw; Overall Length:2.282" RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, 20A, 12.7Mm Rohs Compliant Mueller Electric - 34AH0357 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 20A, 12.7Mm Rohs Compliant Mueller Electric
34AH0357
Test Clip, 20A, 12.7Mm Rohs Compliant Mueller Electric 34AH0357
TEST CLIP, 20A, 12.7MM ROHS COMPLIANT: YES

TEST CLIP, 20A, 12.7MM ROHS COMPLIANT: YES

Supplier's Site
Testing Clip; Solid Copper - 70188673 - Allied Electronics, Inc.
Fort Worth, TX, USA
Testing Clip; Solid Copper
70188673
Testing Clip; Solid Copper 70188673
Meter Testing Clip with Needle, 20 A Current Rating, Solid Copper Material BU-50C beryllium copper piercing needle in top jaw; 6-32 brass screw. BU-51C same but no needle; 6-32 steel screw. Solid copper clip. Beryllium copper piercing needle in top jaw.

Meter Testing Clip with Needle, 20 A Current Rating, Solid Copper Material
BU-50C beryllium copper piercing needle in top jaw; 6-32 brass screw. BU-51C same but no needle; 6-32 steel screw.
Solid copper clip. Beryllium copper piercing needle in top jaw.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 28F510 34AH0357 70188673
Product Name Test Clip, 0.5In, 20A; Connector Type Mueller Electric Test Clip, 20A, 12.7Mm Rohs Compliant Mueller Electric Testing Clip; Solid Copper
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details