Mueller Electric Company connector accessories BU-85C

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-85C
connector accessories BU-85C
Connector Accessory

Connector Accessory

Buy Now
Clip, Alligator; Solid Copper; 10 - 70188611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Solid Copper; 10
70188611
Clip, Alligator; Solid Copper; 10 70188611
Steel Clips and Insulator Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Steel Clips and Insulator
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Supplier's Site
Crocodile Clip, Solid Copper, 10A, 7.9Mm; Connector Type Mueller Electric - 17AH8842 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, Solid Copper, 10A, 7.9Mm; Connector Type Mueller Electric
17AH8842
Crocodile Clip, Solid Copper, 10A, 7.9Mm; Connector Type Mueller Electric 17AH8842
CROCODILE CLIP, SOLID COPPER, 10A, 7.9MM; Connector Type:Crocodile Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CROCODILE CLIP, SOLID COPPER, 10A, 7.9MM; Connector Type:Crocodile Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 61234153 - Radwell International
Willingboro, NJ, United States
Lug/Connector
61234153
Lug/Connector 61234153
ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:53.97MM, FEATURES:NESTING TEETH FOR SOLID CONTACT ALONG ENTIRE LENGTH OF JAW, OVERALL LENGTH:2.125 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALLIGATOR CLIP, CURRENT RATING:10 AMP, JAW OPENING MAX:53.97MM, FEATURES:NESTING TEETH FOR SOLID CONTACT ALONG ENTIRE LENGTH OF JAW, OVERALL LENGTH:2.125 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-85C 70188611 17AH8842 61234153
Product Name connector accessories Clip, Alligator; Solid Copper; 10 Crocodile Clip, Solid Copper, 10A, 7.9Mm; Connector Type Mueller Electric Lug/Connector
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products