Mueller Electric Company Dual Banana Jack BU-P2269

Description
Dual 4mm Banana Jack with mounting plate. Jack spacing is 3/4′
Request a Quote Datasheet
Description
Dual 4mm Banana Jack with mounting plate. Jack spacing is 3/4′
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Banana Jack - BU-P2269 - Mueller Electric Company
Akron, OH, USA
Dual Banana Jack
BU-P2269
Dual Banana Jack BU-P2269
Dual 4mm Banana Jack with mounting plate. Jack spacing is 3/4′

Dual 4mm Banana Jack with mounting plate. Jack spacing is 3/4″

Supplier's Site Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2269
Audio & Video Connectors BU-P2269
DUAL BANANA JACK R/B

DUAL BANANA JACK R/B

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2269
Audio & Video Connectors BU-P2269
Audio & Video Connector

Audio & Video Connector

Buy Now
Jacks, Plugs - 314-1204-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1204-ND
Jacks, Plugs 314-1204-ND
Banana Jack, Double Connector Standard Banana Turret Black, Red

Banana Jack, Double Connector Standard Banana Turret Black, Red

Buy Now Datasheet
Banana Jack, Double, 15A, Solder, Black/red; Gender Mueller Electric - 66W1178 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Double, 15A, Solder, Black/red; Gender Mueller Electric
66W1178
Banana Jack, Double, 15A, Solder, Black/red; Gender Mueller Electric 66W1178
BANANA JACK, DOUBLE, 15A, SOLDER, BLACK/RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, DOUBLE, 15A, SOLDER, BLACK/RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Dual 4Mm Banana Jack, Blk/red, Panel; Gender Mueller Electric - 17AH8678 - Newark, An Avnet Company
Chicago, IL, United States
Dual 4Mm Banana Jack, Blk/red, Panel; Gender Mueller Electric
17AH8678
Dual 4Mm Banana Jack, Blk/red, Panel; Gender Mueller Electric 17AH8678
DUAL 4MM BANANA JACK, BLK/RED, PANEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Contact RoHS Compliant: Yes

DUAL 4MM BANANA JACK, BLK/RED, PANEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Mueller Electric Company Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P2269 BU-P2269 314-1204-ND 66W1178
Product Name Dual Banana Jack Audio & Video Connectors Jacks, Plugs Banana Jack, Double, 15A, Solder, Black/red; Gender Mueller Electric
Gender Male / Plug Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers