Mueller Electric Company Right Angle BNC Connector BU-P3534

Description
BNC CONNECTOR 90 DEGREE F/M
Request a Quote Datasheet
Description
BNC CONNECTOR 90 DEGREE F/M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle BNC Connector - BU-P3534 - Mueller Electric Company
Akron, OH, USA
Right Angle BNC Connector
BU-P3534
Right Angle BNC Connector BU-P3534
BNC CONNECTOR 90 DEGREE F/M

BNC CONNECTOR 90 DEGREE F/M

Supplier's Site Datasheet
Swedesboro, NJ, United States
BNC Connector
BU-P3534
BNC Connector BU-P3534
BNC CONNECTOR 90 DEGREE F/M

BNC CONNECTOR 90 DEGREE F/M

Buy Now
Coaxial Adapters - 8884626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
8884626
Coaxial Adapters 8884626
50 Ohm BNC Plug To Jack Adapter

50 Ohm BNC Plug To Jack Adapter

Supplier's Site
Coaxial Connector (RF) Adapters - 314-1151-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
314-1151-ND
Coaxial Connector (RF) Adapters 314-1151-ND
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Adapter, Coaxial, Bnc Jack-Bnc Plug, 50 Ohm; Convert From Coax Type Mueller Electric - 66W1189 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Bnc Jack-Bnc Plug, 50 Ohm; Convert From Coax Type Mueller Electric
66W1189
Adapter, Coaxial, Bnc Jack-Bnc Plug, 50 Ohm; Convert From Coax Type Mueller Electric 66W1189
ADAPTER, COAXIAL, BNC JACK-BNC PLUG, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, BNC JACK-BNC PLUG, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rf Adapter, Bnc Jack-Plug, 50 Ohm Rohs Compliant Mueller Electric - 28AK6566 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Jack-Plug, 50 Ohm Rohs Compliant Mueller Electric
28AK6566
Rf Adapter, Bnc Jack-Plug, 50 Ohm Rohs Compliant Mueller Electric 28AK6566
RF ADAPTER, BNC JACK-PLUG, 50 OHM ROHS COMPLIANT: YES

RF ADAPTER, BNC JACK-PLUG, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Adapters - In Series - BU-P3534 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
BU-P3534
RF Adapters - In Series BU-P3534
RF Adapters - In Series BNC CONNECTOR 90 DEGREE F/M

RF Adapters - In Series BNC CONNECTOR 90 DEGREE F/M

Buy Now Datasheet

Technical Specifications

  Mueller Electric Company Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number BU-P3534 BU-P3534 8884626 314-1151-ND 66W1189 28AK6566 BU-P3534
Product Name Right Angle BNC Connector BNC Connector Coaxial Adapters Coaxial Connector (RF) Adapters Adapter, Coaxial, Bnc Jack-Bnc Plug, 50 Ohm; Convert From Coax Type Mueller Electric Rf Adapter, Bnc Jack-Plug, 50 Ohm Rohs Compliant Mueller Electric RF Adapters - In Series
Connector Type BNC BNC BNC BNC
Unlock Full Specs
to access all available technical data