Panel Mount Isolated Banana Jack for She
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
CONNECTOR; Gender:Jack; Connector Mounting:-; Current Rating:35A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:BU Series; Connector Type:Banana Jack RoHS Compliant: NA
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-31607-2 | 8884083 | 314-1218-ND | 71C7543 |
| Product Name | Audio & Video Connectors | Banana Connectors | Jacks, Plugs | Connector; Gender Mueller Electric |
| Connector Type | Audio / Video | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |
| Termination | Stud |