L-com, Inc. Interface Module, DB37 Female RBMIDB37F

Description
These DIN rail mountable DB37 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB15, DB25, DB50 and RJ45 female connectors Application Serial data transmission Data networks Instrument control Device management
Description
These DIN rail mountable DB37 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB15, DB25, DB50 and RJ45 female connectors Application Serial data transmission Data networks Instrument control Device management

Suppliers

Company
Product
Description
Supplier Links
Interface Module, DB37 Female - RBMIDB37F - L-com, Inc.
North Andover, MA, United States
Interface Module, DB37 Female
RBMIDB37F
Interface Module, DB37 Female RBMIDB37F
These DIN rail mountable DB37 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules. Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows for various components to be installed across any circuit Also available with DB9, DB15, DB25, DB50 and RJ45 female connectors Application Serial data transmission Data networks Instrument control Device management

These DIN rail mountable DB37 female interface modules feature a unique series of plated through holes that allow for the insertion of electronic components inline or across any circuit. Terminal block connectors accept 26-12 AWG wire, are easily terminated and do not require crimp ferrules.

Features

  • Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks
  • Connectors are equipped with threaded locking inserts to insure mating cables are secured
  • Printed marking helps to simplify wiring
  • PCB component holes on all modules allows for various components to be installed across any circuit
  • Also available with DB9, DB15, DB25, DB50 and RJ45 female connectors

Application

  • Serial data transmission
  • Data networks
  • Instrument control
  • Device management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number RBMIDB37F
Product Name Interface Module, DB37 Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Plug socket - SD-SUB-D-BU9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers