L-com, Inc. Feed-Thru Adapter, Mini DIN 4, Female / Female MD44FF

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Data center DIN cable extension OEM Enclosure
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Data center DIN cable extension OEM Enclosure
Datasheet
Datasheet Summary
Powered by GS/AI

The MD44FF is a Mini DIN 4 Feed-Thru Adapter featuring female-to-female connectors. It is designed for panel mounting, with a D-flat configuration that prevents spinning during installation. The adapter is fully shielded to protect against electromagnetic interference (EMI) and is wired straight through to facilitate signal transmission through panels or enclosures. The product includes an internal tooth lock washer and hex nut for secure mounting. It is RoHS compliant and has a nickel-plated finish for durability. This adapter is suitable for applications in data centers, OEM projects, and various enclosure setups.

Datasheet Summary
Powered by GS/AI

The MD44FF is a Mini DIN 4 Feed-Thru Adapter featuring female-to-female connectors. It is designed for panel mounting, with a D-flat configuration that prevents spinning during installation. The adapter is fully shielded to protect against electromagnetic interference (EMI) and is wired straight through to facilitate signal transmission through panels or enclosures. The product includes an internal tooth lock washer and hex nut for secure mounting. It is RoHS compliant and has a nickel-plated finish for durability. This adapter is suitable for applications in data centers, OEM projects, and various enclosure setups.

Suppliers

Company
Product
Description
Supplier Links
Feed-Thru Adapter, Mini DIN 4, Female / Female - MD44FF - L-com, Inc.
North Andover, MA, United States
Feed-Thru Adapter, Mini DIN 4, Female / Female
MD44FF
Feed-Thru Adapter, Mini DIN 4, Female / Female MD44FF
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Wired straight through to pass signals through a panel or enclosure Application Data center DIN cable extension OEM Enclosure

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Available in Mini DIN 4, 6 & 8 and DIN 5 connector sizes; connectors are female to female
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Data center
  • DIN cable extension
  • OEM
  • Enclosure
Supplier's Site Datasheet
Feed-Thru Adapter, Mini DIN 4, Female/Female, Gold Plated Contacts - 70126396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Feed-Thru Adapter, Mini DIN 4, Female/Female, Gold Plated Contacts
70126396
Feed-Thru Adapter, Mini DIN 4, Female/Female, Gold Plated Contacts 70126396
HyperLink Technologies's exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT). Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Available in Mini DIN 4, 6 & 8 and DIN 5connector sizes Connectors are female to female

HyperLink Technologies's exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh) and DIN 5 (AT).

  • Wired straight through to pass signals through a panel or enclosure
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Available in Mini DIN 4, 6 & 8 and DIN 5connector sizes
  • Connectors are female to female
Supplier's Site
Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com - 88M4485 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com
88M4485
Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com 88M4485
ADAPTER, MINI DIN RECEPTACLE TO MINI DIN RECEPTACLE; Audio Video Connector A:Mini DIN Receptacle; Audio Video Connector B:Mini DIN Receptacle; Product Range:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

ADAPTER, MINI DIN RECEPTACLE TO MINI DIN RECEPTACLE; Audio Video Connector A:Mini DIN Receptacle; Audio Video Connector B:Mini DIN Receptacle; Product Range:-; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MD44FF 70126396 88M4485
Product Name Feed-Thru Adapter, Mini DIN 4, Female / Female Feed-Thru Adapter, Mini DIN 4, Female/Female, Gold Plated Contacts Adapter, Mini Din Receptacle To Mini Din Receptacle; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers