L-com, Inc. M12 4 Pin A-Code Female Field Termination Connector, 20-17AWG M12FT4AF-L

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Recommended torque value: 0.6Nm Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Recommended torque value: 0.6Nm Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A-Code Female Field Termination Connector, 20-17AWG - M12FT4AF-L - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A-Code Female Field Termination Connector, 20-17AWG
M12FT4AF-L
M12 4 Pin A-Code Female Field Termination Connector, 20-17AWG M12FT4AF-L
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Recommended torque value: 0.6Nm Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for cables with an overall OD of 0.217" (5.5mm) to 0.315" (8.0mm)
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators
  • Recommended torque value: 0.6Nm
  • Fit for 20AWG to 17AWG solid conductors or a wire diameter of 0.063" (1.60mm) to 0.079" (2.00mm) and no special tools are required for termination

Application

  • Factory automation controls and equipment
  • Fieldbus
  • Sensor applications
  • Food and beverage services
  • Material handling
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4AF-L
Product Name M12 4 Pin A-Code Female Field Termination Connector, 20-17AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
AC Micro (Dual Key) receptacle - 888R-M4AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Mechanical Connectors - 033548-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details