L-com, Inc. M12 5 Pin A-Code Female Field Termination Connector, 22-20AWG M12FT5AF

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm) Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination (installation instructions come packaged with each part) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 5 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Fieldbus Sensor applications
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm) Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination (installation instructions come packaged with each part) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 5 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Fieldbus Sensor applications

Suppliers

Company
Product
Description
Supplier Links
M12 5 Pin A-Code Female Field Termination Connector, 22-20AWG - M12FT5AF - L-com, Inc.
North Andover, MA, United States
M12 5 Pin A-Code Female Field Termination Connector, 22-20AWG
M12FT5AF
M12 5 Pin A-Code Female Field Termination Connector, 22-20AWG M12FT5AF
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm) Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination (installation instructions come packaged with each part) IP67 rated when properly mated with temperature range: -25°C to +85°C M12, 5 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Fieldbus Sensor applications

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm)
  • Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination (installation instructions come packaged with each part)
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • M12, 5 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications
  • Recommended torque value: 0.6Nm

Application

  • Food and beverage services
  • Material handling
  • Factory automation controls and equipment
  • Fieldbus
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT5AF
Product Name M12 5 Pin A-Code Female Field Termination Connector, 22-20AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-E-M12 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details