L-com, Inc. M8 4 Pos Female Field Termination Connector M8FT4F

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Available in Male or Female and 3 position or 4 position Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated M8, 4 Position, Female Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Available in Male or Female and 3 position or 4 position Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated M8, 4 Position, Female Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Suppliers

Company
Product
Description
Supplier Links
M8 4 Pos Female Field Termination Connector - M8FT4F - L-com, Inc.
North Andover, MA, United States
M8 4 Pos Female Field Termination Connector
M8FT4F
M8 4 Pos Female Field Termination Connector M8FT4F
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today. Features Available in Male or Female and 3 position or 4 position Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination IP67 rated when properly mated M8, 4 Position, Female Field Termination Connector Temp range: -25°C to +85°C Application Actuators I/O connectivity Industrial control and factory automation Sensors or miniature sensor applications Test equipment

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender or number of pins your M8 application requires? L-com presents new M8 Field Termination Connectors to meet those needs and more. These connectors will allow you to terminate M8 cables in the field. They are suitable for terminating 20AWG to 23AWG conductors and require no special tools. The connectors are IP67 rated and available in male or female versions with 3 or 4 positions. Contact us with your M8 applications today.

Features

  • Available in Male or Female and 3 position or 4 position
  • Fit for 23AWG to 20AWG solid conductors and cables with an overall OD of 0.157" (3.99mm) to 0.201" (5.11mm) and no special tools are required for termination
  • IP67 rated when properly mated
  • M8, 4 Position, Female Field Termination Connector
  • Temp range: -25°C to +85°C

Application

  • Actuators
  • I/O connectivity
  • Industrial control and factory automation
  • Sensors or miniature sensor applications
  • Test equipment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M8FT4F
Product Name M8 4 Pos Female Field Termination Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details