L-com, Inc. OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Orange MK110C5E-ORN

Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet 10/100TX LAN Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet 10/100TX LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Orange - MK110C5E-ORN - L-com, Inc.
North Andover, MA, United States
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Orange
MK110C5E-ORN
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Orange MK110C5E-ORN
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Standard 110 IDC style termination on the back allowing for quick termination Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Ethernet 10/100TX LAN Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Standard 110 IDC style termination on the back allowing for quick termination
  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install

Application

  • Ethernet
  • 10/100TX
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C5E-ORN
Product Name OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Orange
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Connector (RF) Accessories - SR174BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers