L-com, Inc. 1.75" x 19" Panel (Black), 12 - XLR Male Connectors PR175XLRM-12

Description
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Used to connect 3 Pin XLR cables to audio equipment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application MIC and Instrument Cable Patching Music Studio
Description
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Used to connect 3 Pin XLR cables to audio equipment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application MIC and Instrument Cable Patching Music Studio

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Panel (Black), 12 - XLR Male Connectors
PR175XLRM-12
1.75" x 19" Panel (Black), 12 - XLR Male Connectors PR175XLRM-12
These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Numerical legend below each port allows for quick ID of the XLR connection Used to connect 3 Pin XLR cables to audio equipment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application MIC and Instrument Cable Patching Music Studio

These versatile 3 Pin XLR style connectors mounted in standard Rack Panels are great for customizing MIC interconnections with audio equipment Racks. There are several versions to choose from including a 1U 12-port Male, 1U 12-port Female and a 24-port 2U dual Male/Female combo panel. Custom Rack Panels are also available to meet any special applications for Male and Female connections.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powder coating provides durability
  • Industry standard 1U and 2U panel heights will fit most rack panels
  • Numerical legend below each port allows for quick ID of the XLR connection
  • Used to connect 3 Pin XLR cables to audio equipment
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • MIC and Instrument Cable Patching
  • Music Studio
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PR175XLRM-12
Product Name 1.75" x 19" Panel (Black), 12 - XLR Male Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details