L-com, Inc. Shielded M12 4 Pin A-Code Female Field Termination Connector, 26-22AWG M12FT4AFS

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm) Recommended torque value: 0.6Nm Shielded M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm) Recommended torque value: 0.6Nm Shielded M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Suppliers

Company
Product
Description
Supplier Links
Shielded M12 4 Pin A-Code Female Field Termination Connector, 26-22AWG - M12FT4AFS - L-com, Inc.
North Andover, MA, United States
Shielded M12 4 Pin A-Code Female Field Termination Connector, 26-22AWG
M12FT4AFS
Shielded M12 4 Pin A-Code Female Field Termination Connector, 26-22AWG M12FT4AFS
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm) Recommended torque value: 0.6Nm Shielded M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 26AWG to 22AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • Fit for cables with an overall OD of 0.217" (5.5mm) to 0.283" (7.2mm)
  • Recommended torque value: 0.6Nm
  • Shielded M12, 4 Position, A-Coded (single keyway) Female Field Termination Connector suitable for straight wire applications such as sensors or actuators

Application

  • Factory automation controls and equipment
  • Fieldbus
  • Sensor applications
  • Food and beverage services
  • Material handling
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4AFS
Product Name Shielded M12 4 Pin A-Code Female Field Termination Connector, 26-22AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-EB-M12-MONO - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details