L-com, Inc. M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG M12FT4AM

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Fieldbus Sensor applications
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Fieldbus Sensor applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG - M12FT4AM - L-com, Inc.
North Andover, MA, United States
M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG
M12FT4AM
M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG M12FT4AM
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm) M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Food and beverage services Material handling Factory automation controls and equipment Fieldbus Sensor applications

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 4-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 17AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for cables with an overall OD of 0.157" (4.0mm) to 0.201" (5.1mm)
  • M12, 4 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators
  • Fit for 23AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.063" (1.60mm) and no special tools are required for termination
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • Recommended torque value: 0.6Nm

Application

  • Food and beverage services
  • Material handling
  • Factory automation controls and equipment
  • Fieldbus
  • Sensor applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT4AM
Product Name M12 4 Pin A-Code Male Field Termination Connector, 23-20AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details