L-com, Inc. M12 8 Position X-code Mold Connector, Male, Shielded M128XM-MLD

Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features Shield is nickel plate Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications X-code temp range: -40° to 85°C Individually packaged X-code connectors are IP67 when mated properly and appropriately molded or shrinked Application Industrial control and factory automation Industrial Ethernet I/O connectivity Installer, Engineer or Technician's kit Sensor and actuators
Datasheet
Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features Shield is nickel plate Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications X-code temp range: -40° to 85°C Individually packaged X-code connectors are IP67 when mated properly and appropriately molded or shrinked Application Industrial control and factory automation Industrial Ethernet I/O connectivity Installer, Engineer or Technician's kit Sensor and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position X-code Mold Connector, Male, Shielded - M128XM-MLD - L-com, Inc.
North Andover, MA, United States
M12 8 Position X-code Mold Connector, Male, Shielded
M128XM-MLD
M12 8 Position X-code Mold Connector, Male, Shielded M128XM-MLD
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features Shield is nickel plate Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications X-code temp range: -40° to 85°C Individually packaged X-code connectors are IP67 when mated properly and appropriately molded or shrinked Application Industrial control and factory automation Industrial Ethernet I/O connectivity Installer, Engineer or Technician's kit Sensor and actuators

M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated.

Features

  • Shield is nickel plate
  • Suitable for up to Category 6a or Category 7, 10gig, 4 Pair Ethernet applications
  • X-code temp range: -40° to 85°C
  • Individually packaged
  • X-code connectors are IP67 when mated properly and appropriately molded or shrinked

Application

  • Industrial control and factory automation
  • Industrial Ethernet
  • I/O connectivity
  • Installer, Engineer or Technician's kit
  • Sensor and actuators
Supplier's Site
Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com - 97AC8809 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com
97AC8809
Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com 97AC8809
SENSOR CONN, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M128XM-MLD 97AC8809
Product Name M12 8 Position X-code Mold Connector, Male, Shielded Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers