L-com, Inc. Mini Din 4 Female, Field Termination Connector MD44FT

Description
This field termination Mini DIN 4 Female connector offers a quick and easy way for field termination of SVHS style cable. This S-Video connector utilizes a D hole bulkhead panel mounting arrangement. The undercut PCB area provides a convenient area to secure a cable tie wrap resulting in a neat dressing for the terminated cable. The terminal block area is clearly marked making field termination foolproof. Features Fastest and most reliable way to field terminate a Mini DIN 4 connector Field termination of a Mini DIN 4 SVHS connector Terminal block design provides quick and easy field termination Clearly marked terminal block makes termination foolproof Mounts to commonly used .5" circular or D style bulkhead openings Application Home Entertainment TV to PC applications Video Projection
Datasheet
Description
This field termination Mini DIN 4 Female connector offers a quick and easy way for field termination of SVHS style cable. This S-Video connector utilizes a D hole bulkhead panel mounting arrangement. The undercut PCB area provides a convenient area to secure a cable tie wrap resulting in a neat dressing for the terminated cable. The terminal block area is clearly marked making field termination foolproof. Features Fastest and most reliable way to field terminate a Mini DIN 4 connector Field termination of a Mini DIN 4 SVHS connector Terminal block design provides quick and easy field termination Clearly marked terminal block makes termination foolproof Mounts to commonly used .5" circular or D style bulkhead openings Application Home Entertainment TV to PC applications Video Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Din 4 Female, Field Termination Connector - MD44FT - L-com, Inc.
North Andover, MA, United States
Mini Din 4 Female, Field Termination Connector
MD44FT
Mini Din 4 Female, Field Termination Connector MD44FT
This field termination Mini DIN 4 Female connector offers a quick and easy way for field termination of SVHS style cable. This S-Video connector utilizes a D hole bulkhead panel mounting arrangement. The undercut PCB area provides a convenient area to secure a cable tie wrap resulting in a neat dressing for the terminated cable. The terminal block area is clearly marked making field termination foolproof. Features Fastest and most reliable way to field terminate a Mini DIN 4 connector Field termination of a Mini DIN 4 SVHS connector Terminal block design provides quick and easy field termination Clearly marked terminal block makes termination foolproof Mounts to commonly used .5" circular or D style bulkhead openings Application Home Entertainment TV to PC applications Video Projection

This field termination Mini DIN 4 Female connector offers a quick and easy way for field termination of SVHS style cable. This S-Video connector utilizes a D hole bulkhead panel mounting arrangement. The undercut PCB area provides a convenient area to secure a cable tie wrap resulting in a neat dressing for the terminated cable. The terminal block area is clearly marked making field termination foolproof.

Features

  • Fastest and most reliable way to field terminate a Mini DIN 4 connector
  • Field termination of a Mini DIN 4 SVHS connector
  • Terminal block design provides quick and easy field termination
  • Clearly marked terminal block makes termination foolproof
  • Mounts to commonly used .5" circular or D style bulkhead openings

Application

  • Home Entertainment
  • TV to PC applications
  • Video Projection
Supplier's Site
Connector, Din, Jack, 4 Position; No. Of Contacts L-Com - 88M4486 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 4 Position; No. Of Contacts L-Com
88M4486
Connector, Din, Jack, 4 Position; No. Of Contacts L-Com 88M4486
CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Colour:Black; Connector Colour:Black; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Colour:Black; Connector Colour:Black; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet
MINI DIN 4 (SVHS) FEMALE CONNECTOR FOR FIELD TERMINATION - 70126137 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI DIN 4 (SVHS) FEMALE CONNECTOR FOR FIELD TERMINATION
70126137
MINI DIN 4 (SVHS) FEMALE CONNECTOR FOR FIELD TERMINATION 70126137
MINI DIN 4 (SVHS) FEMALE CONNECTOR FOR FIELD TERMINATION

MINI DIN 4 (SVHS) FEMALE CONNECTOR FOR FIELD TERMINATION

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MD44FT 88M4486 70126137
Product Name Mini Din 4 Female, Field Termination Connector Connector, Din, Jack, 4 Position; No. Of Contacts L-Com MINI DIN 4 (SVHS) FEMALE CONNECTOR FOR FIELD TERMINATION
Gender Female / Jack Female / Jack
Connector Type Audio / Video; DIN Connector D-Sub Connector
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97005-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 45°
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details