L-com, Inc. Category 3 Keystone Jack 110/RJ12 EIA568/USOC, White MJS110RJ12-WT

Description
L-com's Keystone Category 3 110 Punch style connectors offer an economical choice with the popular 110 punch style connection system. Each jack is color coded for both the EIA and USOC standards for compatibility with any installation. Jacks are available in two colors to fit individual installations. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Available in White or Ivory Dual Color coded with USOC and EIA standards Standard 110 IDC style termination on the back allowing for quick termination RJ12 Keystone Category 3 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Low speed data Voice 10Base-T Telecommunications
Description
L-com's Keystone Category 3 110 Punch style connectors offer an economical choice with the popular 110 punch style connection system. Each jack is color coded for both the EIA and USOC standards for compatibility with any installation. Jacks are available in two colors to fit individual installations. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Available in White or Ivory Dual Color coded with USOC and EIA standards Standard 110 IDC style termination on the back allowing for quick termination RJ12 Keystone Category 3 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Low speed data Voice 10Base-T Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Category 3 Keystone Jack 110/RJ12 EIA568/USOC, White - MJS110RJ12-WT - L-com, Inc.
North Andover, MA, United States
Category 3 Keystone Jack 110/RJ12 EIA568/USOC, White
MJS110RJ12-WT
Category 3 Keystone Jack 110/RJ12 EIA568/USOC, White MJS110RJ12-WT
L-com's Keystone Category 3 110 Punch style connectors offer an economical choice with the popular 110 punch style connection system. Each jack is color coded for both the EIA and USOC standards for compatibility with any installation. Jacks are available in two colors to fit individual installations. Large volume quotations are available for installers and contractors looking to save money. Contact us today! Features Available in White or Ivory Dual Color coded with USOC and EIA standards Standard 110 IDC style termination on the back allowing for quick termination RJ12 Keystone Category 3 jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Application Low speed data Voice 10Base-T Telecommunications

L-com's Keystone Category 3 110 Punch style connectors offer an economical choice with the popular 110 punch style connection system. Each jack is color coded for both the EIA and USOC standards for compatibility with any installation. Jacks are available in two colors to fit individual installations. Large volume quotations are available for installers and contractors looking to save money. Contact us today!

Features

  • Available in White or Ivory
  • Dual Color coded with USOC and EIA standards
  • Standard 110 IDC style termination on the back allowing for quick termination
  • RJ12 Keystone Category 3 jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install

Application

  • Low speed data
  • Voice
  • 10Base-T
  • Telecommunications
Supplier's Site
Jack Cat3 Rj12/110 White L-Com - 90M0724 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat3 Rj12/110 White L-Com
90M0724
Jack Cat3 Rj12/110 White L-Com 90M0724
JACK CAT3 RJ12/110 WHITE

JACK CAT3 RJ12/110 WHITE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110RJ12-WT 90M0724
Product Name Category 3 Keystone Jack 110/RJ12 EIA568/USOC, White Jack Cat3 Rj12/110 White L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details