L-com, Inc. RS232 to Ethernet Adapter NETPORTDTE

Description
NetPort is a 'plug-and-play' RS232-to-Ethernet cable adapter that enables any device or machine with a serial port, to become network and Internet-enabled in an instant. The external NetPort adapter features an integrated web server, allowing any device to which it is attached to be 'contacted' and monitored via a standard Internet browser. TCP/IP protocol stacks are embedded into the NetPort, enabling it to operate within non-PC environments. Features Operational Voltage: 5 - 24V DC (power supply not included); power consumption: 240mA, @ 7.5V, 75mA @ 24V DC Plug and Play installation saves time Used to connect an RS-232 serial port to an Ethernet IP network Web browser management allows control from any PC Application DAQ Process control Serial to IP communications Industrial automation SCADA
Description
NetPort is a 'plug-and-play' RS232-to-Ethernet cable adapter that enables any device or machine with a serial port, to become network and Internet-enabled in an instant. The external NetPort adapter features an integrated web server, allowing any device to which it is attached to be 'contacted' and monitored via a standard Internet browser. TCP/IP protocol stacks are embedded into the NetPort, enabling it to operate within non-PC environments. Features Operational Voltage: 5 - 24V DC (power supply not included); power consumption: 240mA, @ 7.5V, 75mA @ 24V DC Plug and Play installation saves time Used to connect an RS-232 serial port to an Ethernet IP network Web browser management allows control from any PC Application DAQ Process control Serial to IP communications Industrial automation SCADA

Suppliers

Company
Product
Description
Supplier Links
RS232 to Ethernet Adapter - NETPORTDTE - L-com, Inc.
North Andover, MA, United States
RS232 to Ethernet Adapter
NETPORTDTE
RS232 to Ethernet Adapter NETPORTDTE
NetPort is a 'plug-and-play' RS232-to-Ethernet cable adapter that enables any device or machine with a serial port, to become network and Internet-enabled in an instant. The external NetPort adapter features an integrated web server, allowing any device to which it is attached to be 'contacted' and monitored via a standard Internet browser. TCP/IP protocol stacks are embedded into the NetPort, enabling it to operate within non-PC environments. Features Operational Voltage: 5 - 24V DC (power supply not included); power consumption: 240mA, @ 7.5V, 75mA @ 24V DC Plug and Play installation saves time Used to connect an RS-232 serial port to an Ethernet IP network Web browser management allows control from any PC Application DAQ Process control Serial to IP communications Industrial automation SCADA

NetPort is a 'plug-and-play' RS232-to-Ethernet cable adapter that enables any device or machine with a serial port, to become network and Internet-enabled in an instant. The external NetPort adapter features an integrated web server, allowing any device to which it is attached to be 'contacted' and monitored via a standard Internet browser. TCP/IP protocol stacks are embedded into the NetPort, enabling it to operate within non-PC environments.

Features

  • Operational Voltage: 5 - 24V DC (power supply not included); power consumption: 240mA, @ 7.5V, 75mA @ 24V DC
  • Plug and Play installation saves time
  • Used to connect an RS-232 serial port to an Ethernet IP network
  • Web browser management allows control from any PC

Application

  • DAQ
  • Process control
  • Serial to IP communications
  • Industrial automation
  • SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number NETPORTDTE
Product Name RS232 to Ethernet Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details