L-com, Inc. Modular Adapter, DB25 Male / Dual RJ45 (8x8) Jacks RA2588M

Description
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking
Description
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Suppliers

Company
Product
Description
Supplier Links
Modular Adapter, DB25 Male / Dual RJ45 (8x8) Jacks - RA2588M - L-com, Inc.
North Andover, MA, United States
Modular Adapter, DB25 Male / Dual RJ45 (8x8) Jacks
RA2588M
Modular Adapter, DB25 Male / Dual RJ45 (8x8) Jacks RA2588M
Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today! Features Used to convert serial D-Sub data connectors to modular RJ style jacks 30 micro inches gold plating for reliable connections Extra long thumbscrews for easy access and attachment Factory crimped leads snap into jacks quickly for field installation Custom factory pinned option available with modest minimums Application Telecom/D-Sub conversion RS-232 RS-485 Data networking

Simplify serial data connections by substituting in L-com's economical D-sub to modular adapter kits. Each unit is programmable to your needs by simply inserting the prepared flying leads into the appropriate positions and snapping the connector in place. Designed with all the popular RJ style jacks and D-Sub connectors, these kits are perfect for field technicians who must determine wiring needs, or to use temporarily while waiting for a permanent cable assembly. L-com's unique custom pinning option allows you to let us do the pinning for you with modest minimums. Contact us today with your requirements and start saving money today!

Features

  • Used to convert serial D-Sub data connectors to modular RJ style jacks
  • 30 micro inches gold plating for reliable connections
  • Extra long thumbscrews for easy access and attachment
  • Factory crimped leads snap into jacks quickly for field installation
  • Custom factory pinned option available with modest minimums

Application

  • Telecom/D-Sub conversion
  • RS-232
  • RS-485
  • Data networking
Supplier's Site
Modular Adapter, D Sub Plug-Rj45X2 Jack; In Line Connector A L-Com - 67J6761 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, D Sub Plug-Rj45X2 Jack; In Line Connector A L-Com
67J6761
Modular Adapter, D Sub Plug-Rj45X2 Jack; In Line Connector A L-Com 67J6761
MODULAR ADAPTER, D SUB PLUG-RJ45X2 JACK; In Line Connector A:D Sub; In Line Connector B:RJ45 x2; Connector Type:Adapter, In-Line; Product Range:RA Series; Convert From Gender:Plug; Convert From Positions:25Position s RoHS Compliant: Yes

MODULAR ADAPTER, D SUB PLUG-RJ45X2 JACK; In Line Connector A:D Sub; In Line Connector B:RJ45 x2; Connector Type:Adapter, In-Line; Product Range:RA Series; Convert From Gender:Plug; Convert From Positions:25Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RA2588M 67J6761
Product Name Modular Adapter, DB25 Male / Dual RJ45 (8x8) Jacks Modular Adapter, D Sub Plug-Rj45X2 Jack; In Line Connector A L-Com
Connector Type D-Sub Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details