L-com, Inc. OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue MK110C5E-BLU

Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application LAN 10/100TX Ethernet Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application LAN 10/100TX Ethernet Premise wiring

Suppliers

Company
Product
Description
Supplier Links
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue - MK110C5E-BLU - L-com, Inc.
North Andover, MA, United States
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue
MK110C5E-BLU
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue MK110C5E-BLU
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application LAN 10/100TX Ethernet Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • LAN
  • 10/100TX
  • Ethernet
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C5E-BLU
Product Name OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Blue
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details