L-com, Inc. M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG M12FT8AM90

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Unshielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Field Technicians and Installers Food and beverage services Material handling Factory automation controls and equipment Sensor, Actuator or Fieldbus applications
Datasheet
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Unshielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Field Technicians and Installers Food and beverage services Material handling Factory automation controls and equipment Sensor, Actuator or Fieldbus applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG - M12FT8AM90 - L-com, Inc.
North Andover, MA, United States
M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG
M12FT8AM90
M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG M12FT8AM90
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 24AWG to 20AWG solid conductors with no special tools required for termination IP67 rated when properly mated with temperature range: -40°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm) Unshielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Field Technicians and Installers Food and beverage services Material handling Factory automation controls and equipment Sensor, Actuator or Fieldbus applications

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 8-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 24AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male, female, unshielded, shielded and right angle versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 24AWG to 20AWG solid conductors with no special tools required for termination
  • IP67 rated when properly mated with temperature range: -40°C to +85°C
  • Recommended torque value: 0.6Nm
  • Fit for cables with an overall OD of 0.24"-0.31" (6.0mm to 8.0mm)
  • Unshielded M12, 8 Position, A-Coded (single keyway) Male Right Angle Field Termination Connector suitable for straight wire applications such as sensors or actuators

Application

  • Field Technicians and Installers
  • Food and beverage services
  • Material handling
  • Factory automation controls and equipment
  • Sensor, Actuator or Fieldbus applications
Supplier's Site
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com - 29AH9314 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com
29AH9314
Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com 29AH9314
SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; Connector Coding:A Coded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M12FT8AM90 29AH9314
Product Name M12 8 Pin A-Code Male Right Angle Field Termination Connector, 24-20AWG Sensor Connector, 8Pos, Plug, Cable; Product Range L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details