L-com, Inc. Voice Grade Keystone IDC Jack, RJ12 (6x6) MJSTLC312

Description
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Color-coded terminals make wiring easy Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Available in RJ11, RJ12, or Rj45 styles IDC contacts insure proper cable termination Application Premise wiring Voice applications Telephony
Description
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Color-coded terminals make wiring easy Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Available in RJ11, RJ12, or Rj45 styles IDC contacts insure proper cable termination Application Premise wiring Voice applications Telephony

Suppliers

Company
Product
Description
Supplier Links
Voice Grade Keystone IDC Jack, RJ12 (6x6) - MJSTLC312 - L-com, Inc.
North Andover, MA, United States
Voice Grade Keystone IDC Jack, RJ12 (6x6)
MJSTLC312
Voice Grade Keystone IDC Jack, RJ12 (6x6) MJSTLC312
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Color-coded terminals make wiring easy Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Available in RJ11, RJ12, or Rj45 styles IDC contacts insure proper cable termination Application Premise wiring Voice applications Telephony

Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks.

Features

  • Color-coded terminals make wiring easy
  • Tool-less design makes installation fast with no special tools
  • Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination
  • Available in RJ11, RJ12, or Rj45 styles
  • IDC contacts insure proper cable termination

Application

  • Premise wiring
  • Voice applications
  • Telephony
Supplier's Site
Jack Cat3 Rj12 Black L-Com - 90M0704 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat3 Rj12 Black L-Com
90M0704
Jack Cat3 Rj12 Black L-Com 90M0704
JACK CAT3 RJ12 BLACK

JACK CAT3 RJ12 BLACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJSTLC312 90M0704
Product Name Voice Grade Keystone IDC Jack, RJ12 (6x6) Jack Cat3 Rj12 Black L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products