L-com, Inc. M12 5 Pin A-Code Male Field Termination Connector, 22-20AWG M12FT5AM

Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm) M12, 5 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling
Description
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm) M12, 5 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Suppliers

Company
Product
Description
Supplier Links
M12 5 Pin A-Code Male Field Termination Connector, 22-20AWG - M12FT5AM - L-com, Inc.
North Andover, MA, United States
M12 5 Pin A-Code Male Field Termination Connector, 22-20AWG
M12FT5AM
M12 5 Pin A-Code Male Field Termination Connector, 22-20AWG M12FT5AM
Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today. Features Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination IP67 rated when properly mated with temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm) M12, 5 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators Application Factory automation controls and equipment Fieldbus Sensor applications Food and beverage services Material handling

Not sure what length of cable you need? Break a connector in the field and need a quick replacement? Unsure which gender M12 you need? L-com proudly presents new M12 A-Code 5-Position Field Termination Connectors to meet those needs and more. They are suitable for terminating 22AWG to 20AWG conductors and require no special tools. The connectors are IP67 rated and available in male and female versions. All connectors are straight wired. Contact us with your M12 applications today.

Features

  • Fit for 22AWG to 20AWG solid conductors or a wire diameter of 0.047" (1.20mm) to 0.079" (2.00mm) and no special tools are required for termination
  • IP67 rated when properly mated with temperature range: -25°C to +85°C
  • Recommended torque value: 0.6Nm
  • Fit for cables with an overall OD of 0.185" (4.7mm) to 0.236" (6.0mm)
  • M12, 5 Position, A-Coded (single keyway) Male Field Termination Connector suitable for straight wire applications such as sensors or actuators

Application

  • Factory automation controls and equipment
  • Fieldbus
  • Sensor applications
  • Food and beverage services
  • Material handling
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT5AM
Product Name M12 5 Pin A-Code Male Field Termination Connector, 22-20AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22020-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details