The L-COM PDW1C-04156-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04156-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04156-NN46 has 4 DWDM channels: ITU CH56-59 starting with Channel 56 (1532.68nm) and with 100GHz channel spacing. The L-COM PDW1C-04156-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04156-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04156-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
Passive
DWDM
100GHz spacing
LGX Cassette
Two Fiber Mux& Demux Combo
4 Channels (56-59)
Starting with channel 56 (1532.68nm)
LC/UPC connectors
Express Channel
1% Monitor option
Application
Single Mode Fiber Networking
Dual Fiber
Side by side Mux and DeMux functions
4 channels
Metro transport
Regional Distribution
Inside Plant (ISP) Operation
The L-COM PDW1C-04156-NN46 is a DWDM Passive Filter with 4 DWDM Channels. The L-COM PDW1C-04156-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-04156-NN46 has 4 DWDM channels: ITU CH56-59 starting with Channel 56 (1532.68nm) and with 100GHz channel spacing. The L-COM PDW1C-04156-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-04156-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-04156-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.
Features
- Passive
- DWDM
- 100GHz spacing
- LGX Cassette
- Two Fiber Mux& Demux Combo
- 4 Channels (56-59)
- Starting with channel 56 (1532.68nm)
- LC/UPC connectors
- Express Channel
- 1% Monitor option
Application
- Single Mode Fiber Networking
- Dual Fiber
- Side by side Mux and DeMux functions
- 4 channels
- Metro transport
- Regional Distribution
- Inside Plant (ISP) Operation