L-com, Inc. Category 5E Keystone Jack 110/RJ45 EIA568A/B White MJS110C5E-WT

Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack 110/RJ45 EIA568A/B White - MJS110C5E-WT - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack 110/RJ45 EIA568A/B White
MJS110C5E-WT
Category 5E Keystone Jack 110/RJ45 EIA568A/B White MJS110C5E-WT
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Snap in keystone jack is fast and easy to install Application 10/100TX Ethernet LAN Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today!

Features

  • Available in White, Ivory, Black, Blue, Red or Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Shielded version protects against EMI/RFI interference
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Snap in keystone jack is fast and easy to install

Application

  • 10/100TX
  • Ethernet
  • LAN
  • Premise wiring
Supplier's Site
Jack Cat5E Rj45/110 White L-Com - 90M0715 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/110 White L-Com
90M0715
Jack Cat5E Rj45/110 White L-Com 90M0715
JACK CAT5E RJ45/110 WHITE

JACK CAT5E RJ45/110 WHITE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C5E-WT 90M0715
Product Name Category 5E Keystone Jack 110/RJ45 EIA568A/B White Jack Cat5E Rj45/110 White L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Black Plug Housing without Latch 2-4 Position - 1461G1 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details