L-com, Inc. M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Spring Clamp Terminals M12DB8W-5PAF-SPG

Description
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features M12 passive distribution box designed to combine signals into one master control cable IP67 sealed one-piece design Embedded LEDs show which ports are active and which signals are being used Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to Spring Clamp Terminals Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services
Description
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features M12 passive distribution box designed to combine signals into one master control cable IP67 sealed one-piece design Embedded LEDs show which ports are active and which signals are being used Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to Spring Clamp Terminals Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Spring Clamp Terminals - M12DB8W-5PAF-SPG - L-com, Inc.
North Andover, MA, United States
M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Spring Clamp Terminals
M12DB8W-5PAF-SPG
M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Spring Clamp Terminals M12DB8W-5PAF-SPG
L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today. Features M12 passive distribution box designed to combine signals into one master control cable IP67 sealed one-piece design Embedded LEDs show which ports are active and which signals are being used Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to Spring Clamp Terminals Application Motion controller, factory automation and industrial control Sensor and actuators Test equipment Field Bus and CAN bus Food and beverage services

L-com's passive M12 distribution boxes are made to combine the signals in your sensor or actuator application into one master control cable, simplifying your wiring. They are IP67 sealed and easy to clean in the field thanks to a sturdy one-piece molded design. Embedded LEDs make it easy to see which ports are active and which signals are being passed. Wiring diagrams are provided on the back of each unit to prevent confusion during set up. Marketing tags are provided for labeling each connector. Ports and pins are numbered on the each unit. Multiple mounting holes are available to mount or secure the box, if desired. Available with M12 female 5 pole A-code connectors to either an M12 male 8 pole A-code connector, spring terminals or a port for a removable, blunt-cut homerun cable. Contact L-com with your M12 application today.

Features

  • M12 passive distribution box designed to combine signals into one master control cable
  • IP67 sealed one-piece design
  • Embedded LEDs show which ports are active and which signals are being used
  • Wiring diagram included on the back of each box; marking tags provided and all ports and pins are labeled
  • This unit is an 8 way distribution box utilizing 8x M12 Female A-code 5 Position connectors to Spring Clamp Terminals

Application

  • Motion controller, factory automation and industrial control
  • Sensor and actuators
  • Test equipment
  • Field Bus and CAN bus
  • Food and beverage services
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12DB8W-5PAF-SPG
Product Name M12 IP67 One Piece Passive 8 Way Distribution Box with 8x M12 A-code 5 Pole Female Connectors to Spring Clamp Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details