L-com, Inc. M12 8 Position A-code Mold Connector, Male, Shielded M128AM-MLD

Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features Shield is nickel plate A-code connectors are IP67 when mated properly and appropriately molded or shrinked A-code temp range: -25° to 85°C Individually packaged Suitable for up to 8 conductor, straight wire applications Application Factory automation controls and equipment Fieldbus Food and beverage services Material handling Sensor and actuators
Datasheet
Description
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features Shield is nickel plate A-code connectors are IP67 when mated properly and appropriately molded or shrinked A-code temp range: -25° to 85°C Individually packaged Suitable for up to 8 conductor, straight wire applications Application Factory automation controls and equipment Fieldbus Food and beverage services Material handling Sensor and actuators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 8 Position A-code Mold Connector, Male, Shielded - M128AM-MLD - L-com, Inc.
North Andover, MA, United States
M12 8 Position A-code Mold Connector, Male, Shielded
M128AM-MLD
M12 8 Position A-code Mold Connector, Male, Shielded M128AM-MLD
M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated. Features Shield is nickel plate A-code connectors are IP67 when mated properly and appropriately molded or shrinked A-code temp range: -25° to 85°C Individually packaged Suitable for up to 8 conductor, straight wire applications Application Factory automation controls and equipment Fieldbus Food and beverage services Material handling Sensor and actuators

M12 mold connectors with solder cups are now available from L-com. These connectors are appropriate to direct solder to cable and can be over-molded or heat-shrinked. Available in male or female in 8 Position A-code, 4 Position D-Code and 8 Position X-code. The D and X-code connectors are rated for twisted pair or Ethernet applications while A-code is meant for straight wire use. All connectors are shielded and are IP67 or IP68 rated when properly terminated and mated.

Features

  • Shield is nickel plate
  • A-code connectors are IP67 when mated properly and appropriately molded or shrinked
  • A-code temp range: -25° to 85°C
  • Individually packaged
  • Suitable for up to 8 conductor, straight wire applications

Application

  • Factory automation controls and equipment
  • Fieldbus
  • Food and beverage services
  • Material handling
  • Sensor and actuators
Supplier's Site
Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com - 97AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com
97AC8807
Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com 97AC8807
SENSOR CONN, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M128AM-MLD 97AC8807
Product Name M12 8 Position A-code Mold Connector, Male, Shielded Sensor Conn, Plug, 8Pos, M12, Panel; Product Range L-Com
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1323G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details