L-com, Inc. Mini DIN 6 Bulkhead Jack / Leads, Front Mount MD66FJF

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Application OEM DIN applications DIN enclosure applications
Datasheet
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Application OEM DIN applications DIN enclosure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN 6 Bulkhead Jack / Leads, Front Mount - MD66FJF - L-com, Inc.
North Andover, MA, United States
Mini DIN 6 Bulkhead Jack / Leads, Front Mount
MD66FJF
Mini DIN 6 Bulkhead Jack / Leads, Front Mount MD66FJF
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Unterminated leads allow the user to hardwire or terminate with their connector of choice Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Application OEM DIN applications DIN enclosure applications

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Front panel mount Mini DIN jacks with lead wires for user defined termination
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Unterminated leads allow the user to hardwire or terminate with their connector of choice
  • Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • OEM DIN applications
  • DIN enclosure applications
Supplier's Site Datasheet
Adpt Md6F/leads Blkhd Frt Mnt L-Com - 18J1617 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Md6F/leads Blkhd Frt Mnt L-Com
18J1617
Adpt Md6F/leads Blkhd Frt Mnt L-Com 18J1617
ADPT MD6F/LEADS BLKHD FRT MNT

ADPT MD6F/LEADS BLKHD FRT MNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MD66FJF 18J1617
Product Name Mini DIN 6 Bulkhead Jack / Leads, Front Mount Adpt Md6F/leads Blkhd Frt Mnt L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details