L-com, Inc. Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%) PDW1C-08152-NN46

Description
The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH52-59 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 8 Channels (52-59) Starting with channel 52 (1535.82nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 8 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH52-59 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 8 Channels (52-59) Starting with channel 52 (1535.82nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 8 channels Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%) - PDW1C-08152-NN46 - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%)
PDW1C-08152-NN46
Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%) PDW1C-08152-NN46
The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH52-59 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive DWDM 100GHz spacing LGX Cassette Two Fiber Mux& Demux Combo 8 Channels (52-59) Starting with channel 52 (1535.82nm) LC/UPC connectors Express Channel 1% Monitor option Application Single Mode Fiber Networking Dual Fiber Side by side Mux and DeMux functions 8 channels Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PDW1C-08144-NN46 is a DWDM Passive Filter with 8 DWDM Channels. The L-COM PDW1C-08144-NN46 is a standard LGX filter with Combo Mux/DeMux functionality. The L-COM PDW1C-08144-NN46 has 8 DWDM channels: ITU CH52-59 starting with Channel 52 (1535.82nm) and with 100GHz channel spacing. The L-COM PDW1C-08144-NN46 has LC/UPC connectors and has Monitor port option on Mux and Demux. The L-COM PDW1C-08144-NN46 also has an Express Channel for passing all DWDM channels not present on this filter through, making this a great upgradable solution. The L-COM PDW1C-08144-NN46 is a dual fiber filter with one sending muxed signal and the other receiving a composit signal for demuxing. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • DWDM
  • 100GHz spacing
  • LGX Cassette
  • Two Fiber Mux& Demux Combo
  • 8 Channels (52-59)
  • Starting with channel 52 (1535.82nm)
  • LC/UPC connectors
  • Express Channel
  • 1% Monitor option

Application

  • Single Mode Fiber Networking
  • Dual Fiber
  • Side by side Mux and DeMux functions
  • 8 channels
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number PDW1C-08152-NN46
Product Name Passive DWDM, Plug-In Single LGX Combo Mux&DeMux, 8CH, 100GHz spacing, starting CH52 (1535.82nm), LC/UPC connectors, with EXP & Mon(1%)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details