L-com, Inc. Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow MJS110C5E-YL

Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Snap in keystone jack is fast and easy to install Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Application 10/100TX Ethernet LAN Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Snap in keystone jack is fast and easy to install Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Application 10/100TX Ethernet LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow - MJS110C5E-YL - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow
MJS110C5E-YL
Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow MJS110C5E-YL
L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today! Features Snap in keystone jack is fast and easy to install Available in White, Ivory, Black, Blue, Red or Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Shielded version protects against EMI/RFI interference Standard 110 IDC style termination on the back allowing for quick termination Application 10/100TX Ethernet LAN Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an economical choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. A shielded version is also available offering maximum protection from EMI/RFI interference. By utilizing fully shielded jacks and connecting hardware, you can reduce the effects of interference. Order online today!

Features

  • Snap in keystone jack is fast and easy to install
  • Available in White, Ivory, Black, Blue, Red or Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Shielded version protects against EMI/RFI interference
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • 10/100TX
  • Ethernet
  • LAN
  • Premise wiring
Supplier's Site
Jack Cat5E Rj45/110 Yellow L-Com - 90M0716 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/110 Yellow L-Com
90M0716
Jack Cat5E Rj45/110 Yellow L-Com 90M0716
JACK CAT5E RJ45/110 YELLOW

JACK CAT5E RJ45/110 YELLOW

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MJS110C5E-YL 90M0716
Product Name Category 5E Keystone Jack 110/RJ45 EIA568A/B Yellow Jack Cat5E Rj45/110 Yellow L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pico (M8) receptacle - 888P-F3AB4-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers