L-com, Inc. Mini DIN 8 Bulkhead Jack / Leads, Front Mount MD88FJF

Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Unterminated leads allow the user to hardwire or terminate with their connector of choice Application DIN enclosure applications OEM DIN applications
Datasheet
Description
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Unterminated leads allow the user to hardwire or terminate with their connector of choice Application DIN enclosure applications OEM DIN applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini DIN 8 Bulkhead Jack / Leads, Front Mount - MD88FJF - L-com, Inc.
North Andover, MA, United States
Mini DIN 8 Bulkhead Jack / Leads, Front Mount
MD88FJF
Mini DIN 8 Bulkhead Jack / Leads, Front Mount MD88FJF
These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative. Features Front panel mount Mini DIN jacks with lead wires for user defined termination UL grade 94V-0 connector insulator satisfies flammability requirements Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long Gold plated contacts provide reliable connections with repeated mating cycles Unterminated leads allow the user to hardwire or terminate with their connector of choice Application DIN enclosure applications OEM DIN applications

These exclusive adapters offer a unique design suitable for panel mounting DIN and Mini DIN adapters. 26 AWG, 8 inch leads give the user the option to hardwire or terminate with their connector of choice. The D-flat design prevents mounted adapters from spinning and can be used with virtually any panel thickness. Connector styles available are Mini DIN 4, 6 & 8 (S-video, PS/2 & Macintosh). All stock ships same day. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Front panel mount Mini DIN jacks with lead wires for user defined termination
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Available in Mini DIN 4, 6 & 8 connector sizes; wire leads are 26 AWG, 8" long
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Unterminated leads allow the user to hardwire or terminate with their connector of choice

Application

  • DIN enclosure applications
  • OEM DIN applications
Supplier's Site Datasheet
Adpt Md8F/leads Blkhd Frt Mnt L-Com - 90M0667 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Md8F/leads Blkhd Frt Mnt L-Com
90M0667
Adpt Md8F/leads Blkhd Frt Mnt L-Com 90M0667
ADPT MD8F/LEADS BLKHD FRT MNT

ADPT MD8F/LEADS BLKHD FRT MNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MD88FJF 90M0667
Product Name Mini DIN 8 Bulkhead Jack / Leads, Front Mount Adpt Md8F/leads Blkhd Frt Mnt L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M5AEA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details