L-com, Inc. M8 3 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads REC-M83MR-LEADS

Description
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -20°C to +105°C Rear mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators
Description
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -20°C to +105°C Rear mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators

Suppliers

Company
Product
Description
Supplier Links
M8 3 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads - REC-M83MR-LEADS - L-com, Inc.
North Andover, MA, United States
M8 3 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads
REC-M83MR-LEADS
M8 3 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads REC-M83MR-LEADS
L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting. Features Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads Temperature range of -20°C to +105°C Rear mounting style Find L-com's M8 style assemblies HERE Application Sensors or miniature sensor applications I/O connectivity Test equipment Industrial control and factory automation Actuators

L-com offers M8 receptacles for your enclosure and panel mounting needs. These receptacles can be used to connect cables in sensor, actuator or any other application that requires an M8 interface. They are IP67 rated to ensure protection against liquids and particulate. Flying leads make it very easy to terminate in any way you see fit for your application. Threaded or locked mates make the connectors secure from accidental disconnect and vibration. These connectors are designed for rear mounting.

Features

  • Mates with standard thread type 3 pole M8's as well as Brad® Nano-Change® types
  • Fully potted with IP67 protection from liquids and fine particulates and built with easy to work with 24AWG, PVC leads
  • Temperature range of -20°C to +105°C
  • Rear mounting style
  • Find L-com's M8 style assemblies HERE

Application

  • Sensors or miniature sensor applications
  • I/O connectivity
  • Test equipment
  • Industrial control and factory automation
  • Actuators
Supplier's Site
M83M Rear Ip67 0.3M Leads L-Com - 02AH3217 - Newark, An Avnet Company
Chicago, IL, United States
M83M Rear Ip67 0.3M Leads L-Com
02AH3217
M83M Rear Ip67 0.3M Leads L-Com 02AH3217
M83M REAR IP67 0.3M LEADS

M83M REAR IP67 0.3M LEADS

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number REC-M83MR-LEADS 02AH3217
Product Name M8 3 Pole Male Receptacle, Rear Mounting Style with 0.3m Leads M83M Rear Ip67 0.3M Leads L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Miniature Banana Plug, 6-32 Thread - 8201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details