L-com, Inc. OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Green MK110C5E-GRN

Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application Ethernet 10/100TX LAN Premise wiring
Description
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application Ethernet 10/100TX LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Green - MK110C5E-GRN - L-com, Inc.
North Andover, MA, United States
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Green
MK110C5E-GRN
OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Green MK110C5E-GRN
L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow RJ45 Keystone Category 5E jacks with 110 punch style connectors Snap in keystone jack is fast and easy to install Standard 110 IDC style termination on the back allowing for quick termination Application Ethernet 10/100TX LAN Premise wiring

L-com's keystone Category 5E 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • RJ45 Keystone Category 5E jacks with 110 punch style connectors
  • Snap in keystone jack is fast and easy to install
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • Ethernet
  • 10/100TX
  • LAN
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C5E-GRN
Product Name OCC Category 5E Keystone Jack 110/RJ45 EIA568A/B Green
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-GS-1X9POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
RJ45 Connectors - 1734580-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers