L-com, Inc. M12 8 Pin X-Code Male Shielded Field Termination Connector M12FT8XMS

Description
Not sure what length of cable you need? Broke a connector in the field and need a quick replacement? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 6a, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG stranded conductors or 22AWG to 24AWG solid conductors IP67 rated when properly mated M12 Shielded, 8 Position, X-Coded Field Termination Connector suitable for Category 6a applications Fit for cables with an overall OD of 0.22" (5.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part) Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm Application I/O connectivity Installer, Engineer or Technician's kit Sensor and actuators Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T
Description
Not sure what length of cable you need? Broke a connector in the field and need a quick replacement? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 6a, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG stranded conductors or 22AWG to 24AWG solid conductors IP67 rated when properly mated M12 Shielded, 8 Position, X-Coded Field Termination Connector suitable for Category 6a applications Fit for cables with an overall OD of 0.22" (5.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part) Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm Application I/O connectivity Installer, Engineer or Technician's kit Sensor and actuators Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T

Suppliers

Company
Product
Description
Supplier Links
M12 8 Pin X-Code Male Shielded Field Termination Connector - M12FT8XMS - L-com, Inc.
North Andover, MA, United States
M12 8 Pin X-Code Male Shielded Field Termination Connector
M12FT8XMS
M12 8 Pin X-Code Male Shielded Field Termination Connector M12FT8XMS
Not sure what length of cable you need? Broke a connector in the field and need a quick replacement? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 6a, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated. Contact us with your M12 applications today. Features Fit for 26AWG to 22AWG stranded conductors or 22AWG to 24AWG solid conductors IP67 rated when properly mated M12 Shielded, 8 Position, X-Coded Field Termination Connector suitable for Category 6a applications Fit for cables with an overall OD of 0.22" (5.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part) Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm Application I/O connectivity Installer, Engineer or Technician's kit Sensor and actuators Industrial control and factory automation Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T

Not sure what length of cable you need? Broke a connector in the field and need a quick replacement? L-com proudly presents new M12 Field Termination Connectors to meet those needs and more. Fully shielded and rated for Category 6a, these connectors will allow you to terminate M12 cables in the field. They are suitable for terminating 22AWG to 26AWG conductors and require no special tools. The connectors are IP67 rated. Contact us with your M12 applications today.

Features

  • Fit for 26AWG to 22AWG stranded conductors or 22AWG to 24AWG solid conductors
  • IP67 rated when properly mated
  • M12 Shielded, 8 Position, X-Coded Field Termination Connector suitable for Category 6a applications
  • Fit for cables with an overall OD of 0.22" (5.5mm) to 0.35" (8.8mm) and no special tools are required for termination (installation instructions come packaged with each part)
  • Temp range: -40°C to +85°C; Recommended torque value: 0.6Nm

Application

  • I/O connectivity
  • Installer, Engineer or Technician's kit
  • Sensor and actuators
  • Industrial control and factory automation
  • Industrial Ethernet including standards such as 10BASE-T, 100BASE-TX and 1000BASE-T
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M12FT8XMS
Product Name M12 8 Pin X-Code Male Shielded Field Termination Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCG-FO-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug socket - MSSD-ZBZC - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 3 to 36 volts
View Details